Proto® Industrial Tools DRIVE SOCKET SET J72137M

Description
12 POINT TYPE 12 PIECE(S) (10) 3/8 INCH DRIVE METRIC UNIVERSAL IMPACT SOCKET, (1) 3/8 INCH DRIVE SOCKET CLIP, (1) SOCKET BAR SET CONTENT 3/8 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 3.08 LB
Datasheet
Description
12 POINT TYPE 12 PIECE(S) (10) 3/8 INCH DRIVE METRIC UNIVERSAL IMPACT SOCKET, (1) 3/8 INCH DRIVE SOCKET CLIP, (1) SOCKET BAR SET CONTENT 3/8 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 3.08 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - J72137M - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
J72137M
DRIVE SOCKET SET J72137M
12 POINT TYPE 12 PIECE(S) (10) 3/8 INCH DRIVE METRIC UNIVERSAL IMPACT SOCKET, (1) 3/8 INCH DRIVE SOCKET CLIP, (1) SOCKET BAR SET CONTENT 3/8 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 3.08 LB
  • 12 POINT TYPE
  • 12 PIECE(S)
  • (10) 3/8 INCH DRIVE METRIC UNIVERSAL IMPACT SOCKET, (1) 3/8 INCH DRIVE SOCKET CLIP, (1) SOCKET BAR SET CONTENT
  • 3/8 INCH DRIVE SIZE
  • PROTO[R] BRAND
  • SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM
  • WEIGHT 3.08 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J72137M
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1923784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
TORX® Socket Size T30
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details