Proto® Industrial Tools DRIVE SOCKET SET J72135M

Description
6 POINT TYPE 12 PIECE(S) (10) 3/8 INCH DEEP DRIVE METRIC UNIVERSAL IMPACT SOCKET, (1) 3/8 INCH DRIVE SOCKET CLIP, (1) SOCKET BAR SET CONTENT 3/8 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 3.08 LB
Datasheet
Description
6 POINT TYPE 12 PIECE(S) (10) 3/8 INCH DEEP DRIVE METRIC UNIVERSAL IMPACT SOCKET, (1) 3/8 INCH DRIVE SOCKET CLIP, (1) SOCKET BAR SET CONTENT 3/8 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 3.08 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - J72135M - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
J72135M
DRIVE SOCKET SET J72135M
6 POINT TYPE 12 PIECE(S) (10) 3/8 INCH DEEP DRIVE METRIC UNIVERSAL IMPACT SOCKET, (1) 3/8 INCH DRIVE SOCKET CLIP, (1) SOCKET BAR SET CONTENT 3/8 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 3.08 LB
  • 6 POINT TYPE
  • 12 PIECE(S)
  • (10) 3/8 INCH DEEP DRIVE METRIC UNIVERSAL IMPACT SOCKET, (1) 3/8 INCH DRIVE SOCKET CLIP, (1) SOCKET BAR SET CONTENT
  • 3/8 INCH DRIVE SIZE
  • PROTO[R] BRAND
  • SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM
  • WEIGHT 3.08 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J72135M
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Drive Socket - 49-66-4462 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.4375 inch
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details