ALLOY STEEL MATERIAL
1-1/4 INCH OVERALL LENGTH
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
E12 SOCKET END SIZE - FRACTIONAL
E12 SOCKET END SIZE
DRIVE END SIZE - DECIMAL - UOM IN
Proto® Industrial Tools
Done
Datasheet
Description
ALLOY STEEL MATERIAL
1-1/4 INCH OVERALL LENGTH
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
E12 SOCKET END SIZE - FRACTIONAL
E12 SOCKET END SIZE
DRIVE END SIZE - DECIMAL - UOM IN
ALLOY STEEL MATERIAL
1-1/4 INCH OVERALL LENGTH
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
E12 SOCKET END SIZE - FRACTIONAL
E12 SOCKET END SIZE
DRIVE END SIZE - DECIMAL - UOM IN