Proto® Industrial Tools Drive Socket Set J72112

Description
6-POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 19 PIECE(S) 3/8 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SET CONTENTS (9) 3/8 INCH DRIVE SOCKETS, (9) SOCKET CLIPS, (1) SOCKET BAR
Datasheet
Description
6-POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 19 PIECE(S) 3/8 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SET CONTENTS (9) 3/8 INCH DRIVE SOCKETS, (9) SOCKET CLIPS, (1) SOCKET BAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket Set - J72112 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket Set
J72112
Drive Socket Set J72112
6-POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 19 PIECE(S) 3/8 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SET CONTENTS (9) 3/8 INCH DRIVE SOCKETS, (9) SOCKET CLIPS, (1) SOCKET BAR
  • 6-POINT TYPE
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 19 PIECE(S)
  • 3/8 INCH DRIVE SIZE
  • TORQUEPLUS[T] BRAND
  • SET CONTENTS (9) 3/8 INCH DRIVE SOCKETS, (9) SOCKET CLIPS, (1) SOCKET BAR
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J72112
Product Name Drive Socket Set
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-5.5-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 5.5 mm
View Details