Proto® Industrial Tools Drive Socket J7210HF

Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 3/32 INCH OVERALL LENGTH 11/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 5/16 SOCKET END SIZE - FRACTIONAL 5/16 INCH SOCKET END SIZE PROTOGRIP[T], PROTO[R] BRAND MAGNETIC SOCKET RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET APPLICABLE STANDARD ASME B107.33M NUT DEPTH 3/16 INCH WEIGHT 0.08 LB
Datasheet
Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 3/32 INCH OVERALL LENGTH 11/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 5/16 SOCKET END SIZE - FRACTIONAL 5/16 INCH SOCKET END SIZE PROTOGRIP[T], PROTO[R] BRAND MAGNETIC SOCKET RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET APPLICABLE STANDARD ASME B107.33M NUT DEPTH 3/16 INCH WEIGHT 0.08 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J7210HF - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J7210HF
Drive Socket J7210HF
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 3/32 INCH OVERALL LENGTH 11/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 5/16 SOCKET END SIZE - FRACTIONAL 5/16 INCH SOCKET END SIZE PROTOGRIP[T], PROTO[R] BRAND MAGNETIC SOCKET RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET APPLICABLE STANDARD ASME B107.33M NUT DEPTH 3/16 INCH WEIGHT 0.08 LB
  • 6 POINT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 1 3/32 INCH OVERALL LENGTH
  • 11/16 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 5/16 SOCKET END SIZE - FRACTIONAL
  • 5/16 INCH SOCKET END SIZE
  • PROTOGRIP[T], PROTO[R] BRAND
  • MAGNETIC SOCKET
  • RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET
  • APPLICABLE STANDARD ASME B107.33M
  • NUT DEPTH 3/16 INCH
  • WEIGHT 0.08 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J7210HF
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Bit
Type Square Drive
View Details
Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-14-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 14 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details