Proto® Industrial Tools Adjustable Wrench J718SL

Description
AUTOMATIC LOCK TYPE 18 INCH OVERALL LENGTH 18 OVERALL LENGTH - FRACTIONAL 18 OVERALL LENGTH - DECIMAL 2-1/16 INCH MAX. JAW CAPACITY 2.0625 MAX. JAW CAPACITY - DECIMAL 2-1/16 MAX. JAW CAPACITY - FRACTIONAL CLIK-STOP. BRAND ANSI B107.8M COATING BLACK OXIDE FINISH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
AUTOMATIC LOCK TYPE 18 INCH OVERALL LENGTH 18 OVERALL LENGTH - FRACTIONAL 18 OVERALL LENGTH - DECIMAL 2-1/16 INCH MAX. JAW CAPACITY 2.0625 MAX. JAW CAPACITY - DECIMAL 2-1/16 MAX. JAW CAPACITY - FRACTIONAL CLIK-STOP. BRAND ANSI B107.8M COATING BLACK OXIDE FINISH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - J718SL - Proto® Industrial Tools
New Britain, CT, USA
Adjustable Wrench
J718SL
Adjustable Wrench J718SL
AUTOMATIC LOCK TYPE 18 INCH OVERALL LENGTH 18 OVERALL LENGTH - FRACTIONAL 18 OVERALL LENGTH - DECIMAL 2-1/16 INCH MAX. JAW CAPACITY 2.0625 MAX. JAW CAPACITY - DECIMAL 2-1/16 MAX. JAW CAPACITY - FRACTIONAL CLIK-STOP. BRAND ANSI B107.8M COATING BLACK OXIDE FINISH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • AUTOMATIC LOCK TYPE
  • 18 INCH OVERALL LENGTH
  • 18 OVERALL LENGTH - FRACTIONAL
  • 18 OVERALL LENGTH - DECIMAL
  • 2-1/16 INCH MAX. JAW CAPACITY
  • 2.0625 MAX. JAW CAPACITY - DECIMAL
  • 2-1/16 MAX. JAW CAPACITY - FRACTIONAL
  • CLIK-STOP. BRAND
  • ANSI B107.8M
  • COATING BLACK OXIDE FINISH
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J718SL
Product Name Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details