Proto® Industrial Tools Adjustable Wrench J718S

Description
18 INCH OVERALL LENGTH 18 OVERALL LENGTH - FRACTIONAL 18 OVERALL LENGTH - DECIMAL 2-1/16 INCH MAX. JAW CAPACITY 2.0625 MAX. JAW CAPACITY - DECIMAL 2-1/16 MAX. JAW CAPACITY - FRACTIONAL PROTOBLACK[T] BRAND ANSI B107.8M COATING BLACK OXIDE FINISH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
18 INCH OVERALL LENGTH 18 OVERALL LENGTH - FRACTIONAL 18 OVERALL LENGTH - DECIMAL 2-1/16 INCH MAX. JAW CAPACITY 2.0625 MAX. JAW CAPACITY - DECIMAL 2-1/16 MAX. JAW CAPACITY - FRACTIONAL PROTOBLACK[T] BRAND ANSI B107.8M COATING BLACK OXIDE FINISH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - J718S - Proto® Industrial Tools
New Britain, CT, USA
Adjustable Wrench
J718S
Adjustable Wrench J718S
18 INCH OVERALL LENGTH 18 OVERALL LENGTH - FRACTIONAL 18 OVERALL LENGTH - DECIMAL 2-1/16 INCH MAX. JAW CAPACITY 2.0625 MAX. JAW CAPACITY - DECIMAL 2-1/16 MAX. JAW CAPACITY - FRACTIONAL PROTOBLACK[T] BRAND ANSI B107.8M COATING BLACK OXIDE FINISH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • 18 INCH OVERALL LENGTH
  • 18 OVERALL LENGTH - FRACTIONAL
  • 18 OVERALL LENGTH - DECIMAL
  • 2-1/16 INCH MAX. JAW CAPACITY
  • 2.0625 MAX. JAW CAPACITY - DECIMAL
  • 2-1/16 MAX. JAW CAPACITY - FRACTIONAL
  • PROTOBLACK[T] BRAND
  • ANSI B107.8M
  • COATING BLACK OXIDE FINISH
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J718S
Product Name Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details