Proto® Industrial Tools Adjustable Wrench J718L

Description
AUTOMATIC LOCK TYPE 18 INCH OVERALL LENGTH 18 OVERALL LENGTH - FRACTIONAL 18 OVERALL LENGTH - DECIMAL 2-1/16 INCH MAX. JAW CAPACITY 2.0625 MAX. JAW CAPACITY - DECIMAL 2-1/16 MAX. JAW CAPACITY - FRACTIONAL CLIK-STOP. BRAND ANSI B107.8M MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
AUTOMATIC LOCK TYPE 18 INCH OVERALL LENGTH 18 OVERALL LENGTH - FRACTIONAL 18 OVERALL LENGTH - DECIMAL 2-1/16 INCH MAX. JAW CAPACITY 2.0625 MAX. JAW CAPACITY - DECIMAL 2-1/16 MAX. JAW CAPACITY - FRACTIONAL CLIK-STOP. BRAND ANSI B107.8M MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - J718L - Proto® Industrial Tools
New Britain, CT, USA
Adjustable Wrench
J718L
Adjustable Wrench J718L
AUTOMATIC LOCK TYPE 18 INCH OVERALL LENGTH 18 OVERALL LENGTH - FRACTIONAL 18 OVERALL LENGTH - DECIMAL 2-1/16 INCH MAX. JAW CAPACITY 2.0625 MAX. JAW CAPACITY - DECIMAL 2-1/16 MAX. JAW CAPACITY - FRACTIONAL CLIK-STOP. BRAND ANSI B107.8M MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • AUTOMATIC LOCK TYPE
  • 18 INCH OVERALL LENGTH
  • 18 OVERALL LENGTH - FRACTIONAL
  • 18 OVERALL LENGTH - DECIMAL
  • 2-1/16 INCH MAX. JAW CAPACITY
  • 2.0625 MAX. JAW CAPACITY - DECIMAL
  • 2-1/16 MAX. JAW CAPACITY - FRACTIONAL
  • CLIK-STOP. BRAND
  • ANSI B107.8M
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J718L
Product Name Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details