J712SL -- ADJUSTABLE WRENCH
Proto® Industrial Tools
Adjustable Wrench
J712SL
Description
AUTOMATIC LOCK TYPE
12 INCH OVERALL LENGTH
12 OVERALL LENGTH - FRACTIONAL
12 OVERALL LENGTH - DECIMAL
1-1/2 INCH MAX. JAW CAPACITY
1.5 MAX. JAW CAPACITY - DECIMAL
1-1/2 MAX. JAW CAPACITY - FRACTIONAL
CLIK-STOP. BRAND
ANSI B107.8M
COATING BLACK OXIDE FINISH
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
OVERALL LENGTH - DECIMAL - UOM IN
Description
AUTOMATIC LOCK TYPE
12 INCH OVERALL LENGTH
12 OVERALL LENGTH - FRACTIONAL
12 OVERALL LENGTH - DECIMAL
1-1/2 INCH MAX. JAW CAPACITY
1.5 MAX. JAW CAPACITY - DECIMAL
1-1/2 MAX. JAW CAPACITY - FRACTIONAL
CLIK-STOP. BRAND
ANSI B107.8M
COATING BLACK OXIDE FINISH
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
AUTOMATIC LOCK TYPE
12 INCH OVERALL LENGTH
12 OVERALL LENGTH - FRACTIONAL
12 OVERALL LENGTH - DECIMAL
1-1/2 INCH MAX. JAW CAPACITY
1.5 MAX. JAW CAPACITY - DECIMAL
1-1/2 MAX. JAW CAPACITY - FRACTIONAL
CLIK-STOP. BRAND
ANSI B107.8M
COATING BLACK OXIDE FINISH
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
OVERALL LENGTH - DECIMAL - UOM IN
- AUTOMATIC LOCK TYPE
- 12 INCH OVERALL LENGTH
- 12 OVERALL LENGTH - FRACTIONAL
- 12 OVERALL LENGTH - DECIMAL
- 1-1/2 INCH MAX. JAW CAPACITY
- 1.5 MAX. JAW CAPACITY - DECIMAL
- 1-1/2 MAX. JAW CAPACITY - FRACTIONAL
- CLIK-STOP. BRAND
- ANSI B107.8M
- COATING BLACK OXIDE FINISH
- MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
- OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
J712SL |
|
Product Name
|
Adjustable Wrench |
|
Type
|
Adjustable
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Single End
Drive Size
1.12 to 1.25 inch (28.57 to 31.75 mm)
Wrench Length
11 inch (279 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Type
Crowfoot; Specialty/Other
Drive Size
8 to 36 inch (203 to 914 mm)
Wrench Weight
67.8 to 292 lbs (30.75 to 132 kg)
View Details