Proto® Industrial Tools Adjustable Wrench J710SL

Description
AUTOMATIC LOCK TYPE 10 INCH OVERALL LENGTH 10 OVERALL LENGTH - FRACTIONAL 10 OVERALL LENGTH - DECIMAL 1-5/16 INCH MAX. JAW CAPACITY 1.3125 MAX. JAW CAPACITY - DECIMAL 1-5/16 MAX. JAW CAPACITY - FRACTIONAL CLIK-STOP. BRAND ANSI B107.8M COATING BLACK OXIDE FINISH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
AUTOMATIC LOCK TYPE 10 INCH OVERALL LENGTH 10 OVERALL LENGTH - FRACTIONAL 10 OVERALL LENGTH - DECIMAL 1-5/16 INCH MAX. JAW CAPACITY 1.3125 MAX. JAW CAPACITY - DECIMAL 1-5/16 MAX. JAW CAPACITY - FRACTIONAL CLIK-STOP. BRAND ANSI B107.8M COATING BLACK OXIDE FINISH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - J710SL - Proto® Industrial Tools
New Britain, CT, USA
Adjustable Wrench
J710SL
Adjustable Wrench J710SL
AUTOMATIC LOCK TYPE 10 INCH OVERALL LENGTH 10 OVERALL LENGTH - FRACTIONAL 10 OVERALL LENGTH - DECIMAL 1-5/16 INCH MAX. JAW CAPACITY 1.3125 MAX. JAW CAPACITY - DECIMAL 1-5/16 MAX. JAW CAPACITY - FRACTIONAL CLIK-STOP. BRAND ANSI B107.8M COATING BLACK OXIDE FINISH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • AUTOMATIC LOCK TYPE
  • 10 INCH OVERALL LENGTH
  • 10 OVERALL LENGTH - FRACTIONAL
  • 10 OVERALL LENGTH - DECIMAL
  • 1-5/16 INCH MAX. JAW CAPACITY
  • 1.3125 MAX. JAW CAPACITY - DECIMAL
  • 1-5/16 MAX. JAW CAPACITY - FRACTIONAL
  • CLIK-STOP. BRAND
  • ANSI B107.8M
  • COATING BLACK OXIDE FINISH
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J710SL
Product Name Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details