Proto® Industrial Tools Adjustable Wrench J710L

Description
AUTOMATIC LOCK TYPE 10 INCH OVERALL LENGTH 10 OVERALL LENGTH - FRACTIONAL 10 OVERALL LENGTH - DECIMAL 1-5/16 INCH MAX. JAW CAPACITY 1.3125 MAX. JAW CAPACITY - DECIMAL 1-5/16 MAX. JAW CAPACITY - FRACTIONAL CLIK-STOP. BRAND ANSI B107.8M MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
AUTOMATIC LOCK TYPE 10 INCH OVERALL LENGTH 10 OVERALL LENGTH - FRACTIONAL 10 OVERALL LENGTH - DECIMAL 1-5/16 INCH MAX. JAW CAPACITY 1.3125 MAX. JAW CAPACITY - DECIMAL 1-5/16 MAX. JAW CAPACITY - FRACTIONAL CLIK-STOP. BRAND ANSI B107.8M MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - J710L - Proto® Industrial Tools
New Britain, CT, USA
Adjustable Wrench
J710L
Adjustable Wrench J710L
AUTOMATIC LOCK TYPE 10 INCH OVERALL LENGTH 10 OVERALL LENGTH - FRACTIONAL 10 OVERALL LENGTH - DECIMAL 1-5/16 INCH MAX. JAW CAPACITY 1.3125 MAX. JAW CAPACITY - DECIMAL 1-5/16 MAX. JAW CAPACITY - FRACTIONAL CLIK-STOP. BRAND ANSI B107.8M MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • AUTOMATIC LOCK TYPE
  • 10 INCH OVERALL LENGTH
  • 10 OVERALL LENGTH - FRACTIONAL
  • 10 OVERALL LENGTH - DECIMAL
  • 1-5/16 INCH MAX. JAW CAPACITY
  • 1.3125 MAX. JAW CAPACITY - DECIMAL
  • 1-5/16 MAX. JAW CAPACITY - FRACTIONAL
  • CLIK-STOP. BRAND
  • ANSI B107.8M
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J710L
Product Name Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details