Proto® Industrial Tools Adjustable Wrench J710G

Description
10 INCH OVERALL LENGTH 10 OVERALL LENGTH - FRACTIONAL 10 OVERALL LENGTH - DECIMAL 1-5/16 INCH MAX. JAW CAPACITY 1.3125 MAX. JAW CAPACITY - DECIMAL 1-5/16 MAX. JAW CAPACITY - FRACTIONAL PROTO. BRAND ANSI B107.8M MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
10 INCH OVERALL LENGTH 10 OVERALL LENGTH - FRACTIONAL 10 OVERALL LENGTH - DECIMAL 1-5/16 INCH MAX. JAW CAPACITY 1.3125 MAX. JAW CAPACITY - DECIMAL 1-5/16 MAX. JAW CAPACITY - FRACTIONAL PROTO. BRAND ANSI B107.8M MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - J710G - Proto® Industrial Tools
New Britain, CT, USA
Adjustable Wrench
J710G
Adjustable Wrench J710G
10 INCH OVERALL LENGTH 10 OVERALL LENGTH - FRACTIONAL 10 OVERALL LENGTH - DECIMAL 1-5/16 INCH MAX. JAW CAPACITY 1.3125 MAX. JAW CAPACITY - DECIMAL 1-5/16 MAX. JAW CAPACITY - FRACTIONAL PROTO. BRAND ANSI B107.8M MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • 10 INCH OVERALL LENGTH
  • 10 OVERALL LENGTH - FRACTIONAL
  • 10 OVERALL LENGTH - DECIMAL
  • 1-5/16 INCH MAX. JAW CAPACITY
  • 1.3125 MAX. JAW CAPACITY - DECIMAL
  • 1-5/16 MAX. JAW CAPACITY - FRACTIONAL
  • PROTO. BRAND
  • ANSI B107.8M
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J710G
Product Name Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Triple Square Distribution Linemans Wrench - 23-07509-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9.25 inch (235 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details