Proto® Industrial Tools Adjustable Wrench J708S

Description
MEASUREMENT SCALE TYPE BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 1-1/8 INCH MAX. JAW CAPACITY APPLICABLE STANDARD ASME B107.8
Datasheet
Description
MEASUREMENT SCALE TYPE BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 1-1/8 INCH MAX. JAW CAPACITY APPLICABLE STANDARD ASME B107.8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - J708S - Proto® Industrial Tools
New Britain, CT, USA
Adjustable Wrench
J708S
Adjustable Wrench J708S
MEASUREMENT SCALE TYPE BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 1-1/8 INCH MAX. JAW CAPACITY APPLICABLE STANDARD ASME B107.8
  • MEASUREMENT SCALE TYPE
  • BLACK OXIDE FINISH
  • 8 INCH OVERALL LENGTH
  • 1-1/8 INCH MAX. JAW CAPACITY
  • APPLICABLE STANDARD ASME B107.8
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J708S
Product Name Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 150 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details