Proto® Industrial Tools Adjustable Wrench J708L

Description
AUTOMATIC LOCK TYPE 8 INCH OVERALL LENGTH 8 OVERALL LENGTH - FRACTIONAL 8 OVERALL LENGTH - DECIMAL 1-1/8 INCH MAX. JAW CAPACITY 1.125 MAX. JAW CAPACITY - DECIMAL 1-1/8 MAX. JAW CAPACITY - FRACTIONAL CLIK-STOP. BRAND ANSI B107.8M MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
AUTOMATIC LOCK TYPE 8 INCH OVERALL LENGTH 8 OVERALL LENGTH - FRACTIONAL 8 OVERALL LENGTH - DECIMAL 1-1/8 INCH MAX. JAW CAPACITY 1.125 MAX. JAW CAPACITY - DECIMAL 1-1/8 MAX. JAW CAPACITY - FRACTIONAL CLIK-STOP. BRAND ANSI B107.8M MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - J708L - Proto® Industrial Tools
New Britain, CT, USA
Adjustable Wrench
J708L
Adjustable Wrench J708L
AUTOMATIC LOCK TYPE 8 INCH OVERALL LENGTH 8 OVERALL LENGTH - FRACTIONAL 8 OVERALL LENGTH - DECIMAL 1-1/8 INCH MAX. JAW CAPACITY 1.125 MAX. JAW CAPACITY - DECIMAL 1-1/8 MAX. JAW CAPACITY - FRACTIONAL CLIK-STOP. BRAND ANSI B107.8M MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • AUTOMATIC LOCK TYPE
  • 8 INCH OVERALL LENGTH
  • 8 OVERALL LENGTH - FRACTIONAL
  • 8 OVERALL LENGTH - DECIMAL
  • 1-1/8 INCH MAX. JAW CAPACITY
  • 1.125 MAX. JAW CAPACITY - DECIMAL
  • 1-1/8 MAX. JAW CAPACITY - FRACTIONAL
  • CLIK-STOP. BRAND
  • ANSI B107.8M
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J708L
Product Name Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details