Proto® Industrial Tools Adjustable Wrench J708G

Description
8 INCH OVERALL LENGTH 8 OVERALL LENGTH - FRACTIONAL 8 OVERALL LENGTH - DECIMAL 1-1/8 INCH MAX. JAW CAPACITY 1.125 MAX. JAW CAPACITY - DECIMAL 1-1/8 MAX. JAW CAPACITY - FRACTIONAL PROTO. BRAND ANSI B107.8M MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
8 INCH OVERALL LENGTH 8 OVERALL LENGTH - FRACTIONAL 8 OVERALL LENGTH - DECIMAL 1-1/8 INCH MAX. JAW CAPACITY 1.125 MAX. JAW CAPACITY - DECIMAL 1-1/8 MAX. JAW CAPACITY - FRACTIONAL PROTO. BRAND ANSI B107.8M MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - J708G - Proto® Industrial Tools
New Britain, CT, USA
Adjustable Wrench
J708G
Adjustable Wrench J708G
8 INCH OVERALL LENGTH 8 OVERALL LENGTH - FRACTIONAL 8 OVERALL LENGTH - DECIMAL 1-1/8 INCH MAX. JAW CAPACITY 1.125 MAX. JAW CAPACITY - DECIMAL 1-1/8 MAX. JAW CAPACITY - FRACTIONAL PROTO. BRAND ANSI B107.8M MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • 8 INCH OVERALL LENGTH
  • 8 OVERALL LENGTH - FRACTIONAL
  • 8 OVERALL LENGTH - DECIMAL
  • 1-1/8 INCH MAX. JAW CAPACITY
  • 1.125 MAX. JAW CAPACITY - DECIMAL
  • 1-1/8 MAX. JAW CAPACITY - FRACTIONAL
  • PROTO. BRAND
  • ANSI B107.8M
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J708G
Product Name Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details