Proto® Industrial Tools Adjustable Wrench J706S

Description
6 INCH OVERALL LENGTH 6 OVERALL LENGTH - FRACTIONAL 6 OVERALL LENGTH - DECIMAL 15/16 INCH MAX. JAW CAPACITY .9375 MAX. JAW CAPACITY - DECIMAL 15/16 MAX. JAW CAPACITY - FRACTIONAL PROTOBLACK[T] BRAND ANSI B107.8M COATING BLACK OXIDE FINISH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
6 INCH OVERALL LENGTH 6 OVERALL LENGTH - FRACTIONAL 6 OVERALL LENGTH - DECIMAL 15/16 INCH MAX. JAW CAPACITY .9375 MAX. JAW CAPACITY - DECIMAL 15/16 MAX. JAW CAPACITY - FRACTIONAL PROTOBLACK[T] BRAND ANSI B107.8M COATING BLACK OXIDE FINISH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - J706S - Proto® Industrial Tools
New Britain, CT, USA
Adjustable Wrench
J706S
Adjustable Wrench J706S
6 INCH OVERALL LENGTH 6 OVERALL LENGTH - FRACTIONAL 6 OVERALL LENGTH - DECIMAL 15/16 INCH MAX. JAW CAPACITY .9375 MAX. JAW CAPACITY - DECIMAL 15/16 MAX. JAW CAPACITY - FRACTIONAL PROTOBLACK[T] BRAND ANSI B107.8M COATING BLACK OXIDE FINISH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • 6 INCH OVERALL LENGTH
  • 6 OVERALL LENGTH - FRACTIONAL
  • 6 OVERALL LENGTH - DECIMAL
  • 15/16 INCH MAX. JAW CAPACITY
  • .9375 MAX. JAW CAPACITY - DECIMAL
  • 15/16 MAX. JAW CAPACITY - FRACTIONAL
  • PROTOBLACK[T] BRAND
  • ANSI B107.8M
  • COATING BLACK OXIDE FINISH
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J706S
Product Name Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details