Proto® Industrial Tools Adjustable Wrench J706G

Description
6 INCH OVERALL LENGTH 6 OVERALL LENGTH - FRACTIONAL 6 OVERALL LENGTH - DECIMAL 15/16 INCH MAX. JAW CAPACITY .9375 MAX. JAW CAPACITY - DECIMAL 15/16 MAX. JAW CAPACITY - FRACTIONAL PROTO. BRAND ANSI B107.8M MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
6 INCH OVERALL LENGTH 6 OVERALL LENGTH - FRACTIONAL 6 OVERALL LENGTH - DECIMAL 15/16 INCH MAX. JAW CAPACITY .9375 MAX. JAW CAPACITY - DECIMAL 15/16 MAX. JAW CAPACITY - FRACTIONAL PROTO. BRAND ANSI B107.8M MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - J706G - Proto® Industrial Tools
New Britain, CT, USA
Adjustable Wrench
J706G
Adjustable Wrench J706G
6 INCH OVERALL LENGTH 6 OVERALL LENGTH - FRACTIONAL 6 OVERALL LENGTH - DECIMAL 15/16 INCH MAX. JAW CAPACITY .9375 MAX. JAW CAPACITY - DECIMAL 15/16 MAX. JAW CAPACITY - FRACTIONAL PROTO. BRAND ANSI B107.8M MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • 6 INCH OVERALL LENGTH
  • 6 OVERALL LENGTH - FRACTIONAL
  • 6 OVERALL LENGTH - DECIMAL
  • 15/16 INCH MAX. JAW CAPACITY
  • .9375 MAX. JAW CAPACITY - DECIMAL
  • 15/16 MAX. JAW CAPACITY - FRACTIONAL
  • PROTO. BRAND
  • ANSI B107.8M
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J706G
Product Name Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details