Proto® Industrial Tools Adjustable Wrench J704SL

Description
AUTOMATIC LOCK TYPE 4 INCH OVERALL LENGTH 4 OVERALL LENGTH - FRACTIONAL 4 OVERALL LENGTH - DECIMAL 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL 1/2 MAX. JAW CAPACITY - FRACTIONAL CLIK-STOP. BRAND ANSI B107.8M COATING BLACK OXIDE FINISH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
AUTOMATIC LOCK TYPE 4 INCH OVERALL LENGTH 4 OVERALL LENGTH - FRACTIONAL 4 OVERALL LENGTH - DECIMAL 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL 1/2 MAX. JAW CAPACITY - FRACTIONAL CLIK-STOP. BRAND ANSI B107.8M COATING BLACK OXIDE FINISH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - J704SL - Proto® Industrial Tools
New Britain, CT, USA
Adjustable Wrench
J704SL
Adjustable Wrench J704SL
AUTOMATIC LOCK TYPE 4 INCH OVERALL LENGTH 4 OVERALL LENGTH - FRACTIONAL 4 OVERALL LENGTH - DECIMAL 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL 1/2 MAX. JAW CAPACITY - FRACTIONAL CLIK-STOP. BRAND ANSI B107.8M COATING BLACK OXIDE FINISH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • AUTOMATIC LOCK TYPE
  • 4 INCH OVERALL LENGTH
  • 4 OVERALL LENGTH - FRACTIONAL
  • 4 OVERALL LENGTH - DECIMAL
  • 1/2 INCH MAX. JAW CAPACITY
  • .5 MAX. JAW CAPACITY - DECIMAL
  • 1/2 MAX. JAW CAPACITY - FRACTIONAL
  • CLIK-STOP. BRAND
  • ANSI B107.8M
  • COATING BLACK OXIDE FINISH
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J704SL
Product Name Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details