Proto® Industrial Tools Adjustable Wrench J704S

Description
4 INCH OVERALL LENGTH 4 OVERALL LENGTH - FRACTIONAL 4 OVERALL LENGTH - DECIMAL 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL 1/2 MAX. JAW CAPACITY - FRACTIONAL PROTOBLACK[T] BRAND ANSI B107.8M COATING BLACK OXIDE FINISH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
4 INCH OVERALL LENGTH 4 OVERALL LENGTH - FRACTIONAL 4 OVERALL LENGTH - DECIMAL 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL 1/2 MAX. JAW CAPACITY - FRACTIONAL PROTOBLACK[T] BRAND ANSI B107.8M COATING BLACK OXIDE FINISH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - J704S - Proto® Industrial Tools
New Britain, CT, USA
Adjustable Wrench
J704S
Adjustable Wrench J704S
4 INCH OVERALL LENGTH 4 OVERALL LENGTH - FRACTIONAL 4 OVERALL LENGTH - DECIMAL 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL 1/2 MAX. JAW CAPACITY - FRACTIONAL PROTOBLACK[T] BRAND ANSI B107.8M COATING BLACK OXIDE FINISH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • 4 INCH OVERALL LENGTH
  • 4 OVERALL LENGTH - FRACTIONAL
  • 4 OVERALL LENGTH - DECIMAL
  • 1/2 INCH MAX. JAW CAPACITY
  • .5 MAX. JAW CAPACITY - DECIMAL
  • 1/2 MAX. JAW CAPACITY - FRACTIONAL
  • PROTOBLACK[T] BRAND
  • ANSI B107.8M
  • COATING BLACK OXIDE FINISH
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J704S
Product Name Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details