Description
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
69.8 MM OVERALL LENGTH
30.4 MM OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
9.525 DRIVE END SIZE IN MM
.866 SOCKET END SIZE - DECIMAL
22 MM SOCKET END SIZE
22 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
TORQUEPLUS[T] BRAND
SOCKET DESIGNATION DEEP
SOCKET DEPTH 17.5 MM
WEIGHT 169.2 GRAM
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM