Description
6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
2 INCH OVERALL LENGTH
45/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
13 MM SOCKET END SIZE
13 SOCKET END SIZE IN MM
TORQUEPLUS[T], PROTO[R] BRAND
SOCKET DESIGNATION DEEP
NUT DEPTH 13/32 INCH
BOLT CLEARANCE DEPTH 1 3/32 INCH
WEIGHT 0.11 LB