J69206 -- DRIVE SOCKET SET
Proto® Industrial Tools
Drive Socket Set
J69206
Description
6-POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
27 PIECE(S)
1/4 INCH DRIVE SIZE
TORQUEPLUS[T] BRAND
SET CONTENTS (13) 1/4 INCH DRIVE SOCKETS, (13) SOCKET CLIPS, (1) SOCKET
Description
6-POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
27 PIECE(S)
1/4 INCH DRIVE SIZE
TORQUEPLUS[T] BRAND
SET CONTENTS (13) 1/4 INCH DRIVE SOCKETS, (13) SOCKET CLIPS, (1) SOCKET
Datasheet
Suppliers
6-POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
27 PIECE(S)
1/4 INCH DRIVE SIZE
TORQUEPLUS[T] BRAND
SET CONTENTS (13) 1/4 INCH DRIVE SOCKETS, (13) SOCKET CLIPS, (1) SOCKET
- 6-POINT TYPE
- HEAT TREATED ALLOY STEEL MATERIAL
- 27 PIECE(S)
- 1/4 INCH DRIVE SIZE
- TORQUEPLUS[T] BRAND
- SET CONTENTS (13) 1/4 INCH DRIVE SOCKETS, (13) SOCKET CLIPS, (1) SOCKET
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
J69206 |
|
Product Name
|
Drive Socket Set |
|
Product Type
|
Socket Set (Sockets Only)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
Metric Only
Product Features
Impact Socket; Hexagon
View Details
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
View Details
Milwaukee Electric Tool Corporation
Product Type
Individual Socket
SAE or Metric
SAE Only
SAE Size
0.8125 inch
View Details