6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
22.2 MM OVERALL LENGTH
20.2 MM OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
.25 DRIVE END SIZE - DECIMAL
1/4 DRIVE END SIZE - FRACTIONAL
6.35 DRIVE END SIZE IN MM
.551 SOCKET END SIZE - DECIMAL
14 MM SOCKET END SIZE
14 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
TORQUEPLUS[T] BRAND
APPLICABLE STANDARD ANSI B107.2
SOCKET DESIGNATION STANDARD
SOCKET DEPTH 8.3 MM
WEIGHT 34.2 GRAM
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
22.2 MM OVERALL LENGTH
20.2 MM OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
.25 DRIVE END SIZE - DECIMAL
1/4 DRIVE END SIZE - FRACTIONAL
6.35 DRIVE END SIZE IN MM
.551 SOCKET END SIZE - DECIMAL
14 MM SOCKET END SIZE
14 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
TORQUEPLUS[T] BRAND
APPLICABLE STANDARD ANSI B107.2
SOCKET DESIGNATION STANDARD
SOCKET DEPTH 8.3 MM
WEIGHT 34.2 GRAM
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
22.2 MM OVERALL LENGTH
20.2 MM OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
.25 DRIVE END SIZE - DECIMAL
1/4 DRIVE END SIZE - FRACTIONAL
6.35 DRIVE END SIZE IN MM
.551 SOCKET END SIZE - DECIMAL
14 MM SOCKET END SIZE
14 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
TORQUEPLUS[T] BRAND
APPLICABLE STANDARD ANSI B107.2
SOCKET DESIGNATION STANDARD
SOCKET DEPTH 8.3 MM
WEIGHT 34.2 GRAM
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM