Proto® Industrial Tools Drive Socket J6913M

Description
6-POINT TYPE ALLOY STEEL MATERIAL 22.2 MM OVERALL LENGTH 18.4 MM OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM APPLICABLE STANDARD ANSI B107.02 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6-POINT TYPE ALLOY STEEL MATERIAL 22.2 MM OVERALL LENGTH 18.4 MM OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM APPLICABLE STANDARD ANSI B107.02 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J6913M - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J6913M
Drive Socket J6913M
6-POINT TYPE ALLOY STEEL MATERIAL 22.2 MM OVERALL LENGTH 18.4 MM OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM APPLICABLE STANDARD ANSI B107.02 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 6-POINT TYPE
  • ALLOY STEEL MATERIAL
  • 22.2 MM OVERALL LENGTH
  • 18.4 MM OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 13 MM SOCKET END SIZE
  • 13 SOCKET END SIZE IN MM
  • APPLICABLE STANDARD ANSI B107.02
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J6913M
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - 49-66-4430 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.7500 inch
View Details