Proto® Industrial Tools Drive Socket J6912M

Description
6-POINT TYPE ALLOY STEEL MATERIAL 22.2 MM OVERALL LENGTH 17.3 MM OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM APPLICABLE STANDARD ANSI B107.02 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6-POINT TYPE ALLOY STEEL MATERIAL 22.2 MM OVERALL LENGTH 17.3 MM OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM APPLICABLE STANDARD ANSI B107.02 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J6912M - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J6912M
Drive Socket J6912M
6-POINT TYPE ALLOY STEEL MATERIAL 22.2 MM OVERALL LENGTH 17.3 MM OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM APPLICABLE STANDARD ANSI B107.02 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 6-POINT TYPE
  • ALLOY STEEL MATERIAL
  • 22.2 MM OVERALL LENGTH
  • 17.3 MM OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 12 MM SOCKET END SIZE
  • 12 SOCKET END SIZE IN MM
  • APPLICABLE STANDARD ANSI B107.02
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J6912M
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Impact Sockets - 1370926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
1/2
Specs
Product Type Individual Socket
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details