Description
6-POINT TYPE
ALLOY STEEL MATERIAL
7/8 INCH OVERALL LENGTH
1/2 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
.25 DRIVE END SIZE - DECIMAL
1/4 DRIVE END SIZE - FRACTIONAL
.3125 SOCKET END SIZE - DECIMAL
5/16 SOCKET END SIZE - FRACTIONAL
5/16 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.3, FEDERAL GGG-W-660A
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN