Proto® Industrial Tools Drive Socket Set J69106

Description
6-POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 23 PIECE(S) 1/4 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SET CONTENTS (11) 1/4 INCH DRIVE SOCKETS, (11) SOCKET CLIPS, (1) SOCKET BAR
Datasheet
Description
6-POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 23 PIECE(S) 1/4 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SET CONTENTS (11) 1/4 INCH DRIVE SOCKETS, (11) SOCKET CLIPS, (1) SOCKET BAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket Set - J69106 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket Set
J69106
Drive Socket Set J69106
6-POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 23 PIECE(S) 1/4 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SET CONTENTS (11) 1/4 INCH DRIVE SOCKETS, (11) SOCKET CLIPS, (1) SOCKET BAR
  • 6-POINT TYPE
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 23 PIECE(S)
  • 1/4 INCH DRIVE SIZE
  • TORQUEPLUS[T] BRAND
  • SET CONTENTS (11) 1/4 INCH DRIVE SOCKETS, (11) SOCKET CLIPS, (1) SOCKET BAR
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J69106
Product Name Drive Socket Set
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-7-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details