Proto® Industrial Tools Drive Socket J6909MPF

Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 15/16 INCH OVERALL LENGTH 33/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 9 MM SOCKET END SIZE 9 SOCKET END SIZE IN MM PROTOGRIP[T], PROTO[R] BRAND MAGNETIC SOCKET RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET APPLICABLE STANDARD ASME B107.33 NUT DEPTH 13/64 INCH WEIGHT 0.04 LB
Datasheet
Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 15/16 INCH OVERALL LENGTH 33/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 9 MM SOCKET END SIZE 9 SOCKET END SIZE IN MM PROTOGRIP[T], PROTO[R] BRAND MAGNETIC SOCKET RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET APPLICABLE STANDARD ASME B107.33 NUT DEPTH 13/64 INCH WEIGHT 0.04 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J6909MPF - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J6909MPF
Drive Socket J6909MPF
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 15/16 INCH OVERALL LENGTH 33/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 9 MM SOCKET END SIZE 9 SOCKET END SIZE IN MM PROTOGRIP[T], PROTO[R] BRAND MAGNETIC SOCKET RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET APPLICABLE STANDARD ASME B107.33 NUT DEPTH 13/64 INCH WEIGHT 0.04 LB
  • 6 POINT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 15/16 INCH OVERALL LENGTH
  • 33/64 INCH OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 9 MM SOCKET END SIZE
  • 9 SOCKET END SIZE IN MM
  • PROTOGRIP[T], PROTO[R] BRAND
  • MAGNETIC SOCKET
  • RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET
  • APPLICABLE STANDARD ASME B107.33
  • NUT DEPTH 13/64 INCH
  • WEIGHT 0.04 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J6909MPF
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets - 1883013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-17-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 17 mm
View Details
DRIVE SOCKET - LPHTSOC12128PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5000 inch
View Details