Proto® Industrial Tools Drive Socket J6908MHF

Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 15/16 INCH OVERALL LENGTH 1/2 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 8 MM SOCKET END SIZE 8 SOCKET END SIZE IN MM PROTOGRIP[T], PROTO[R] BRAND MAGNETIC SOCKET RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET APPLICABLE STANDARD ASME B107.33 NUT DEPTH 1/8 INCH WEIGHT 0.04 LB
Datasheet
Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 15/16 INCH OVERALL LENGTH 1/2 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 8 MM SOCKET END SIZE 8 SOCKET END SIZE IN MM PROTOGRIP[T], PROTO[R] BRAND MAGNETIC SOCKET RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET APPLICABLE STANDARD ASME B107.33 NUT DEPTH 1/8 INCH WEIGHT 0.04 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J6908MHF - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J6908MHF
Drive Socket J6908MHF
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 15/16 INCH OVERALL LENGTH 1/2 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 8 MM SOCKET END SIZE 8 SOCKET END SIZE IN MM PROTOGRIP[T], PROTO[R] BRAND MAGNETIC SOCKET RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET APPLICABLE STANDARD ASME B107.33 NUT DEPTH 1/8 INCH WEIGHT 0.04 LB
  • 6 POINT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 15/16 INCH OVERALL LENGTH
  • 1/2 INCH OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 8 MM SOCKET END SIZE
  • 8 SOCKET END SIZE IN MM
  • PROTOGRIP[T], PROTO[R] BRAND
  • MAGNETIC SOCKET
  • RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET
  • APPLICABLE STANDARD ASME B107.33
  • NUT DEPTH 1/8 INCH
  • WEIGHT 0.04 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J6908MHF
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
DRIVE SOCKET - LPHTSOC12788PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8750 inch
View Details