Proto® Industrial Tools Universal Joint Drive Socket J66312P

Description
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 15/32 INCH OVERALL LENGTH HEAT TREATED PROCESS 5/8 INCH BODY DIAMETER 30 DEG ANGLE 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE 12 POINT SOCKET END STYLE PROTO[R] BRAND WEIGHT 0.3 LB
Datasheet
Description
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 15/32 INCH OVERALL LENGTH HEAT TREATED PROCESS 5/8 INCH BODY DIAMETER 30 DEG ANGLE 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE 12 POINT SOCKET END STYLE PROTO[R] BRAND WEIGHT 0.3 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - J66312P - Proto® Industrial Tools
New Britain, CT, USA
Universal Joint Drive Socket
J66312P
Universal Joint Drive Socket J66312P
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 15/32 INCH OVERALL LENGTH HEAT TREATED PROCESS 5/8 INCH BODY DIAMETER 30 DEG ANGLE 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE 12 POINT SOCKET END STYLE PROTO[R] BRAND WEIGHT 0.3 LB
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 1 15/32 INCH OVERALL LENGTH
  • HEAT TREATED PROCESS
  • 5/8 INCH BODY DIAMETER
  • 30 DEG ANGLE
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 3/8 SOCKET END SIZE - FRACTIONAL
  • 3/8 INCH SOCKET END SIZE
  • 12 POINT SOCKET END STYLE
  • PROTO[R] BRAND
  • WEIGHT 0.3 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J66312P
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
1 in. Drive 2 3/4 in. 6-Point Impact Socket - 271644 - Mountz, Inc.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details