Proto® Industrial Tools Drive Socket J5775MT

Description
12 POINT TYPE POLISHED CHROME FINISH 3 7/8 INCH OVERALL LENGTH 3 15/16 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 75 MM SOCKET END SIZE 75 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 2 1/4 INCH BOLT CLEARANCE DEPTH 2 9/16 INCH WEIGHT 5.1 LB
Datasheet
Description
12 POINT TYPE POLISHED CHROME FINISH 3 7/8 INCH OVERALL LENGTH 3 15/16 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 75 MM SOCKET END SIZE 75 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 2 1/4 INCH BOLT CLEARANCE DEPTH 2 9/16 INCH WEIGHT 5.1 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5775MT - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5775MT
Drive Socket J5775MT
12 POINT TYPE POLISHED CHROME FINISH 3 7/8 INCH OVERALL LENGTH 3 15/16 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 75 MM SOCKET END SIZE 75 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 2 1/4 INCH BOLT CLEARANCE DEPTH 2 9/16 INCH WEIGHT 5.1 LB
  • 12 POINT TYPE
  • POLISHED CHROME FINISH
  • 3 7/8 INCH OVERALL LENGTH
  • 3 15/16 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 75 MM SOCKET END SIZE
  • 75 SOCKET END SIZE IN MM
  • TORQUEPLUS[T], PROTO[R] BRAND
  • NUT DEPTH 2 1/4 INCH
  • BOLT CLEARANCE DEPTH 2 9/16 INCH
  • WEIGHT 5.1 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5775MT
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Drive Socket - 49-66-4430 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.7500 inch
View Details
Drive Socket - 65807 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.8750 inch
Number of Points 12
View Details
2 suppliers