Proto® Industrial Tools Drive Socket J5774

Description
12 POINT TYPE POLISHED CHROME FINISH 3 17/64 INCH OVERALL LENGTH 3 1/4 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 2 5/16 SOCKET END SIZE - FRACTIONAL 2 5/16 INCH SOCKET END SIZE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1, AS954E S3.8.1 NUT DEPTH 1 14/16 INCH BOLT CLEARANCE DEPTH 2 1/8 INCH WEIGHT 3.08 LB
Datasheet
Description
12 POINT TYPE POLISHED CHROME FINISH 3 17/64 INCH OVERALL LENGTH 3 1/4 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 2 5/16 SOCKET END SIZE - FRACTIONAL 2 5/16 INCH SOCKET END SIZE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1, AS954E S3.8.1 NUT DEPTH 1 14/16 INCH BOLT CLEARANCE DEPTH 2 1/8 INCH WEIGHT 3.08 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5774 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5774
Drive Socket J5774
12 POINT TYPE POLISHED CHROME FINISH 3 17/64 INCH OVERALL LENGTH 3 1/4 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 2 5/16 SOCKET END SIZE - FRACTIONAL 2 5/16 INCH SOCKET END SIZE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1, AS954E S3.8.1 NUT DEPTH 1 14/16 INCH BOLT CLEARANCE DEPTH 2 1/8 INCH WEIGHT 3.08 LB
  • 12 POINT TYPE
  • POLISHED CHROME FINISH
  • 3 17/64 INCH OVERALL LENGTH
  • 3 1/4 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 2 5/16 SOCKET END SIZE - FRACTIONAL
  • 2 5/16 INCH SOCKET END SIZE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.1, AS954E S3.8.1
  • NUT DEPTH 1 14/16 INCH
  • BOLT CLEARANCE DEPTH 2 1/8 INCH
  • WEIGHT 3.08 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5774
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1883056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-10-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 10 mm
View Details
DRIVE SOCKET - LPHTSOC12588PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6250 inch
View Details