Proto® Industrial Tools Drive Socket J5772

Description
12-POINT TYPE ALLOY STEEL MATERIAL 3-13/16 INCH OVERALL LENGTH 3-5/64 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 2.25 SOCKET END SIZE - DECIMAL 2-1/4 SOCKET END SIZE - FRACTIONAL 2-1/4 INCH SOCKET END SIZE FEDERAL GGG-W-641E APPLICABLE REFERENCE STANDARD DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet
Description
12-POINT TYPE ALLOY STEEL MATERIAL 3-13/16 INCH OVERALL LENGTH 3-5/64 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 2.25 SOCKET END SIZE - DECIMAL 2-1/4 SOCKET END SIZE - FRACTIONAL 2-1/4 INCH SOCKET END SIZE FEDERAL GGG-W-641E APPLICABLE REFERENCE STANDARD DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5772 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5772
Drive Socket J5772
12-POINT TYPE ALLOY STEEL MATERIAL 3-13/16 INCH OVERALL LENGTH 3-5/64 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 2.25 SOCKET END SIZE - DECIMAL 2-1/4 SOCKET END SIZE - FRACTIONAL 2-1/4 INCH SOCKET END SIZE FEDERAL GGG-W-641E APPLICABLE REFERENCE STANDARD DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
  • 12-POINT TYPE
  • ALLOY STEEL MATERIAL
  • 3-13/16 INCH OVERALL LENGTH
  • 3-5/64 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 1 DRIVE END SIZE - DECIMAL
  • 2.25 SOCKET END SIZE - DECIMAL
  • 2-1/4 SOCKET END SIZE - FRACTIONAL
  • 2-1/4 INCH SOCKET END SIZE
  • FEDERAL GGG-W-641E APPLICABLE REFERENCE STANDARD
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5772
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets - 1923757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
10 Pieces 6 Point Standard SAE Socket Set - 25010 - Gray Tools Canada Inc.
Specs
Product Type Socket Set (Sockets Only)
View Details