Description
12-POINT TYPE
ALLOY STEEL MATERIAL
2-1/2 INCH OVERALL LENGTH
1-29/32 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
1 DRIVE END SIZE - DECIMAL
1.25 SOCKET END SIZE - DECIMAL
1-1/4 SOCKET END SIZE - FRACTIONAL
1-1/4 INCH SOCKET END SIZE
FEDERAL GGG-W-641E APPLICABLE REFERENCE STANDARD
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN