Proto® Industrial Tools Drive Socket J5738SPL

Description
12 POINT TYPE POLISHED CHROME FINISH 2 3/4 INCH OVERALL LENGTH 1 11/16 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 3/16 SOCKET END SIZE - FRACTIONAL 1 3/16 INCH SOCKET END SIZE PROTO[R] BRAND NUT DEPTH 1 3/16 INCH BOLT CLEARANCE DEPTH 1 5/8 INCH SPLINE SIZE #38 WEIGHT 1.09 LB
Datasheet
Description
12 POINT TYPE POLISHED CHROME FINISH 2 3/4 INCH OVERALL LENGTH 1 11/16 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 3/16 SOCKET END SIZE - FRACTIONAL 1 3/16 INCH SOCKET END SIZE PROTO[R] BRAND NUT DEPTH 1 3/16 INCH BOLT CLEARANCE DEPTH 1 5/8 INCH SPLINE SIZE #38 WEIGHT 1.09 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5738SPL - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5738SPL
Drive Socket J5738SPL
12 POINT TYPE POLISHED CHROME FINISH 2 3/4 INCH OVERALL LENGTH 1 11/16 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 3/16 SOCKET END SIZE - FRACTIONAL 1 3/16 INCH SOCKET END SIZE PROTO[R] BRAND NUT DEPTH 1 3/16 INCH BOLT CLEARANCE DEPTH 1 5/8 INCH SPLINE SIZE #38 WEIGHT 1.09 LB
  • 12 POINT TYPE
  • POLISHED CHROME FINISH
  • 2 3/4 INCH OVERALL LENGTH
  • 1 11/16 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 1 3/16 SOCKET END SIZE - FRACTIONAL
  • 1 3/16 INCH SOCKET END SIZE
  • PROTO[R] BRAND
  • NUT DEPTH 1 3/16 INCH
  • BOLT CLEARANCE DEPTH 1 5/8 INCH
  • SPLINE SIZE #38
  • WEIGHT 1.09 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5738SPL
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details