J5663 -- SOCKET WRENCH EXTENSION
Proto® Industrial Tools
Socket Wrench Extension
J5663
Description
DRIVE TYPE SQUARE
OVERALL LENGTH 16 INCH
OVERALL LENGTH - DECIMAL 16
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 16
SIZE 3/4 INCH
SIZE - DECIMAL .75
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/4
PROTO. BRAND
WEIGHT 2.38 LB
Description
DRIVE TYPE SQUARE
OVERALL LENGTH 16 INCH
OVERALL LENGTH - DECIMAL 16
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 16
SIZE 3/4 INCH
SIZE - DECIMAL .75
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/4
PROTO. BRAND
WEIGHT 2.38 LB
Datasheet
Suppliers
Socket Wrench Extension
J5663
DRIVE TYPE SQUARE
OVERALL LENGTH 16 INCH
OVERALL LENGTH - DECIMAL 16
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 16
SIZE 3/4 INCH
SIZE - DECIMAL .75
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/4
PROTO. BRAND
WEIGHT 2.38 LB
- DRIVE TYPE SQUARE
- OVERALL LENGTH 16 INCH
- OVERALL LENGTH - DECIMAL 16
- OVERALL LENGTH - DECIMAL - UOM IN
- OVERALL LENGTH - FRACTIONAL 16
- SIZE 3/4 INCH
- SIZE - DECIMAL .75
- SIZE - DECIMAL - UOM IN
- SIZE - FRACTIONAL 3/4
- PROTO. BRAND
- WEIGHT 2.38 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
J5663 |
|
Product Name
|
Socket Wrench Extension |
|
Product Type
|
Socket Extension
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
View Details
Product Type
Socket Set (Sockets Only)
SAE or Metric
Metric Only
Product Features
Hexagon
View Details
Product Type
Socket Set (With Bits)
Product Features
Impact Socket
View Details
Snap-on Industrial Brands
Product Type
Individual Socket
SAE or Metric
SAE Only
SAE Size
40912 inch
View Details