12-POINT TYPE
ALLOY STEEL MATERIAL
80.2 MM OVERALL LENGTH
70.1 MM OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
1/2 SOCKET END SIZE - FRACTIONAL
50 MM SOCKET END SIZE
50 SOCKET END SIZE IN MM
APPLICABLE STANDARD ANSI B107.5
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
Proto® Industrial Tools
Done
Datasheet
Description
12-POINT TYPE
ALLOY STEEL MATERIAL
80.2 MM OVERALL LENGTH
70.1 MM OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
1/2 SOCKET END SIZE - FRACTIONAL
50 MM SOCKET END SIZE
50 SOCKET END SIZE IN MM
APPLICABLE STANDARD ANSI B107.5
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
12-POINT TYPE
ALLOY STEEL MATERIAL
80.2 MM OVERALL LENGTH
70.1 MM OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
1/2 SOCKET END SIZE - FRACTIONAL
50 MM SOCKET END SIZE
50 SOCKET END SIZE IN MM
APPLICABLE STANDARD ANSI B107.5
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM