Description
12-POINT TYPE
ALLOY STEEL MATERIAL
57.9 MM OVERALL LENGTH
47.3 MM OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
35 MM SOCKET END SIZE
35 SOCKET END SIZE IN MM
APPLICABLE STANDARD ANSI B107.5
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM