Description
12-POINT TYPE
ALLOY STEEL MATERIAL
56.4 MM OVERALL LENGTH
45.4 MM OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
32 MM SOCKET END SIZE
32 SOCKET END SIZE IN MM
APPLICABLE STANDARD ANSI B107.5
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM