Proto® Industrial Tools Drive Socket J5528

Description
12-POINT TYPE ALLOY STEEL MATERIAL 2 INCH OVERALL LENGTH 1-5/16 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL .875 SOCKET END SIZE - DECIMAL 7/8 SOCKET END SIZE - FRACTIONAL 7/8 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.1 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet
Description
12-POINT TYPE ALLOY STEEL MATERIAL 2 INCH OVERALL LENGTH 1-5/16 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL .875 SOCKET END SIZE - DECIMAL 7/8 SOCKET END SIZE - FRACTIONAL 7/8 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.1 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5528 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5528
Drive Socket J5528
12-POINT TYPE ALLOY STEEL MATERIAL 2 INCH OVERALL LENGTH 1-5/16 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL .875 SOCKET END SIZE - DECIMAL 7/8 SOCKET END SIZE - FRACTIONAL 7/8 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.1 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
  • 12-POINT TYPE
  • ALLOY STEEL MATERIAL
  • 2 INCH OVERALL LENGTH
  • 1-5/16 INCH OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • .75 DRIVE END SIZE - DECIMAL
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • .875 SOCKET END SIZE - DECIMAL
  • 7/8 SOCKET END SIZE - FRACTIONAL
  • 7/8 INCH SOCKET END SIZE
  • APPLICABLE STANDARD ANSI B107.1
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5528
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets for Theft Prevention Nuts - SKW-12 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 24 mm
View Details