Proto® Industrial Tools Drive Socket Set J55102

Description
12-POINT TYPE 20 PIECE(S) SET BOX PACKAGING TYPE (2) EXTENSION, (2) HANDLE, (1) RATCHET, (15) 3/4 INCH DRIVE SOCKET, (1) SET BOX SET CONTENT 3/4 INCH DRIVE SIZE SOCKET SIZE 7/8 INCH, 15/16 INCH, 1 INCH, 1-1/16 INCH, 1-1/8 INCH, 1-1/4 INCH, 1-5/16 INCH, 1-3/8 INCH, 1-7/16 INCH, 1-1/2 INCH, 1-5/8 INCH, 1-3/4 INCH, 1-13/16 INCH, 1-7/8 INCH, 2 INCH FINISH SATIN
Datasheet
Description
12-POINT TYPE 20 PIECE(S) SET BOX PACKAGING TYPE (2) EXTENSION, (2) HANDLE, (1) RATCHET, (15) 3/4 INCH DRIVE SOCKET, (1) SET BOX SET CONTENT 3/4 INCH DRIVE SIZE SOCKET SIZE 7/8 INCH, 15/16 INCH, 1 INCH, 1-1/16 INCH, 1-1/8 INCH, 1-1/4 INCH, 1-5/16 INCH, 1-3/8 INCH, 1-7/16 INCH, 1-1/2 INCH, 1-5/8 INCH, 1-3/4 INCH, 1-13/16 INCH, 1-7/8 INCH, 2 INCH FINISH SATIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket Set - J55102 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket Set
J55102
Drive Socket Set J55102
12-POINT TYPE 20 PIECE(S) SET BOX PACKAGING TYPE (2) EXTENSION, (2) HANDLE, (1) RATCHET, (15) 3/4 INCH DRIVE SOCKET, (1) SET BOX SET CONTENT 3/4 INCH DRIVE SIZE SOCKET SIZE 7/8 INCH, 15/16 INCH, 1 INCH, 1-1/16 INCH, 1-1/8 INCH, 1-1/4 INCH, 1-5/16 INCH, 1-3/8 INCH, 1-7/16 INCH, 1-1/2 INCH, 1-5/8 INCH, 1-3/4 INCH, 1-13/16 INCH, 1-7/8 INCH, 2 INCH FINISH SATIN
  • 12-POINT TYPE
  • 20 PIECE(S)
  • SET BOX PACKAGING TYPE
  • (2) EXTENSION, (2) HANDLE, (1) RATCHET, (15) 3/4 INCH DRIVE SOCKET, (1) SET BOX SET CONTENT
  • 3/4 INCH DRIVE SIZE
  • SOCKET SIZE 7/8 INCH, 15/16 INCH, 1 INCH, 1-1/16 INCH, 1-1/8 INCH, 1-1/4 INCH, 1-5/16 INCH, 1-3/8 INCH, 1-7/16 INCH, 1-1/2 INCH, 1-5/8 INCH, 1-3/4 INCH, 1-13/16 INCH, 1-7/8 INCH, 2 INCH
  • FINISH SATIN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J55102
Product Name Drive Socket Set
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details