FULL POLISH FINISH
2 9/16 INCH OVERALL LENGTH
9/16 INCH SOCKET LENGTH
1 3/16 INCH BODY DIAMETER
65 DEG ANGLE
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
24 MM SOCKET END SIZE
24 SOCKET END SIZE IN MM
6 POINT SOCKET END STYLE
1 3/16 INCH NOSE DIAMETER
9/16 INCH WRENCH DEPTH
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.1
WEIGHT 0.39 LB
Proto® Industrial Tools
Done
Datasheet
Description
FULL POLISH FINISH
2 9/16 INCH OVERALL LENGTH
9/16 INCH SOCKET LENGTH
1 3/16 INCH BODY DIAMETER
65 DEG ANGLE
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
24 MM SOCKET END SIZE
24 SOCKET END SIZE IN MM
6 POINT SOCKET END STYLE
1 3/16 INCH NOSE DIAMETER
9/16 INCH WRENCH DEPTH
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.1
WEIGHT 0.39 LB
FULL POLISH FINISH
2 9/16 INCH OVERALL LENGTH
9/16 INCH SOCKET LENGTH
1 3/16 INCH BODY DIAMETER
65 DEG ANGLE
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
24 MM SOCKET END SIZE
24 SOCKET END SIZE IN MM
6 POINT SOCKET END STYLE
1 3/16 INCH NOSE DIAMETER
9/16 INCH WRENCH DEPTH
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.1
WEIGHT 0.39 LB