Proto® Industrial Tools Universal Joint Drive Socket J5476A

Description
FULL POLISH FINISH 2 21/32 INCH OVERALL LENGTH 1/2 INCH SOCKET LENGTH 15/16 INCH BODY DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE 12 POINT SOCKET END STYLE 13/16 INCH NOSE DIAMETER 13/32 INCH WRENCH DEPTH PROTO[R] BRAND WEIGHT 0.26 LB
Datasheet
Description
FULL POLISH FINISH 2 21/32 INCH OVERALL LENGTH 1/2 INCH SOCKET LENGTH 15/16 INCH BODY DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE 12 POINT SOCKET END STYLE 13/16 INCH NOSE DIAMETER 13/32 INCH WRENCH DEPTH PROTO[R] BRAND WEIGHT 0.26 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - J5476A - Proto® Industrial Tools
New Britain, CT, USA
Universal Joint Drive Socket
J5476A
Universal Joint Drive Socket J5476A
FULL POLISH FINISH 2 21/32 INCH OVERALL LENGTH 1/2 INCH SOCKET LENGTH 15/16 INCH BODY DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE 12 POINT SOCKET END STYLE 13/16 INCH NOSE DIAMETER 13/32 INCH WRENCH DEPTH PROTO[R] BRAND WEIGHT 0.26 LB
  • FULL POLISH FINISH
  • 2 21/32 INCH OVERALL LENGTH
  • 1/2 INCH SOCKET LENGTH
  • 15/16 INCH BODY DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 9/16 SOCKET END SIZE - FRACTIONAL
  • 9/16 INCH SOCKET END SIZE
  • 12 POINT SOCKET END STYLE
  • 13/16 INCH NOSE DIAMETER
  • 13/32 INCH WRENCH DEPTH
  • PROTO[R] BRAND
  • WEIGHT 0.26 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5476A
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1923777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bit
View Details
DRIVE SOCKET - LPHTSOC1258 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6250 inch
View Details
1/2
Specs
Product Type Individual Socket
View Details