J5470A -- UNIVERSAL JOINT DRIVE EXTENSION
Proto® Industrial Tools
UNIVERSAL JOINT DRIVE EXTENSION
J5470A
Description
1/2 INCH SIZE
FULL POLISH FINISH
2 3/4 INCH OVERALL LENGTH
2 3/4 OVERALL LENGTH - FRACTIONAL
1/2 SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.500
WEIGHT 0.3 LB
Description
1/2 INCH SIZE
FULL POLISH FINISH
2 3/4 INCH OVERALL LENGTH
2 3/4 OVERALL LENGTH - FRACTIONAL
1/2 SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.500
WEIGHT 0.3 LB
Datasheet
Suppliers
UNIVERSAL JOINT DRIVE EXTENSION
J5470A
1/2 INCH SIZE
FULL POLISH FINISH
2 3/4 INCH OVERALL LENGTH
2 3/4 OVERALL LENGTH - FRACTIONAL
1/2 SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.500
WEIGHT 0.3 LB
- 1/2 INCH SIZE
- FULL POLISH FINISH
- 2 3/4 INCH OVERALL LENGTH
- 2 3/4 OVERALL LENGTH - FRACTIONAL
- 1/2 SIZE - FRACTIONAL
- PROTO[R] BRAND
- APPLICABLE STANDARD ASME B107.500
- WEIGHT 0.3 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
J5470A |
|
Product Name
|
UNIVERSAL JOINT DRIVE EXTENSION |
|
Product Type
|
Flexible Extension
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
Metric Only
Product Features
Hexagon
View Details
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
View Details
Milwaukee Electric Tool Corporation
Product Type
Individual Socket
SAE or Metric
SAE Only
SAE Size
1 inch
View Details