Proto® Industrial Tools RATCHET WRENCH J5452FBL

Description
ROUND HEAD TYPE BLACK OXIDE FINISH 9 3/8 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 HANDLE TYPE KNURLED WITH 72 TOOTH DESIGN WEIGHT 1.12 LB
Datasheet
Description
ROUND HEAD TYPE BLACK OXIDE FINISH 9 3/8 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 HANDLE TYPE KNURLED WITH 72 TOOTH DESIGN WEIGHT 1.12 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHET WRENCH - J5452FBL - Proto® Industrial Tools
New Britain, CT, USA
RATCHET WRENCH
J5452FBL
RATCHET WRENCH J5452FBL
ROUND HEAD TYPE BLACK OXIDE FINISH 9 3/8 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 HANDLE TYPE KNURLED WITH 72 TOOTH DESIGN WEIGHT 1.12 LB
  • ROUND HEAD TYPE
  • BLACK OXIDE FINISH
  • 9 3/8 INCH OVERALL LENGTH
  • 1/2 INCH DRIVE SIZE
  • 1/2 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.500
  • HANDLE TYPE KNURLED
  • WITH 72 TOOTH DESIGN
  • WEIGHT 1.12 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J5452FBL
Product Name RATCHET WRENCH
Drive Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Dual End Distribution Linemans Wrench - 23-30209-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 12.25 inch (311 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details