Proto® Industrial Tools RATCHET WRENCH J5452F

Description
ROUND HEAD TYPE FULL POLISH FINISH 9 3/8 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 HANDLE TYPE KNURLED WITH 72 TOOTH DESIGN WEIGHT 1.12 LB
Datasheet
Description
ROUND HEAD TYPE FULL POLISH FINISH 9 3/8 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 HANDLE TYPE KNURLED WITH 72 TOOTH DESIGN WEIGHT 1.12 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHET WRENCH - J5452F - Proto® Industrial Tools
New Britain, CT, USA
RATCHET WRENCH
J5452F
RATCHET WRENCH J5452F
ROUND HEAD TYPE FULL POLISH FINISH 9 3/8 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 HANDLE TYPE KNURLED WITH 72 TOOTH DESIGN WEIGHT 1.12 LB
  • ROUND HEAD TYPE
  • FULL POLISH FINISH
  • 9 3/8 INCH OVERALL LENGTH
  • 1/2 INCH DRIVE SIZE
  • 1/2 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.500
  • HANDLE TYPE KNURLED
  • WITH 72 TOOTH DESIGN
  • WEIGHT 1.12 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J5452F
Product Name RATCHET WRENCH
Drive Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details