Proto® Industrial Tools Ratchet Wrench J5450BL

Description
PEAR HEAD, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 16 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 HANDLE TYPE KNURLED WITH 24 TOOTH GEAR/FLOATING PAWL DESIGN WEIGHT 2.03 LB
Datasheet
Description
PEAR HEAD, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 16 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 HANDLE TYPE KNURLED WITH 24 TOOTH GEAR/FLOATING PAWL DESIGN WEIGHT 2.03 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratchet Wrench - J5450BL - Proto® Industrial Tools
New Britain, CT, USA
Ratchet Wrench
J5450BL
Ratchet Wrench J5450BL
PEAR HEAD, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 16 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 HANDLE TYPE KNURLED WITH 24 TOOTH GEAR/FLOATING PAWL DESIGN WEIGHT 2.03 LB
  • PEAR HEAD, REVERSIBLE TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 16 INCH OVERALL LENGTH
  • 1/2 INCH DRIVE SIZE
  • 1/2 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.500
  • HANDLE TYPE KNURLED
  • WITH 24 TOOTH GEAR/FLOATING PAWL DESIGN
  • WEIGHT 2.03 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J5450BL
Product Name Ratchet Wrench
Drive Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details