Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WRENCHES
PROTO® INDUSTRIAL TOOLS
J5450 -- RATCHET WRENCH
Proto® Industrial Tools
Ratchet Wrench
J5450
Description
PEAR HEAD, LONG HANDLE TYPE POLISHED FINISH 16 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE RATCHETING ANGLE 15 DEGREE APPLICABLE STANDARD ASME B107.500
Proto® Industrial Tools
Done
Datasheet
Description
PEAR HEAD, LONG HANDLE TYPE POLISHED FINISH 16 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE RATCHETING ANGLE 15 DEGREE APPLICABLE STANDARD ASME B107.500
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Proto® Industrial Tools
New Britain, CT, USA
Ratchet Wrench
J5450
Ratchet Wrench
J5450
PEAR HEAD, LONG HANDLE TYPE POLISHED FINISH 16 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE RATCHETING ANGLE 15 DEGREE APPLICABLE STANDARD ASME B107.500
PEAR HEAD, LONG HANDLE TYPE
POLISHED FINISH
16 INCH OVERALL LENGTH
1/2 INCH DRIVE SIZE
RATCHETING ANGLE 15 DEGREE
APPLICABLE STANDARD ASME B107.500
Supplier's Site
Datasheet
Technical Specifications
Proto® Industrial Tools
Product Category
Wrenches
Product Number
J5450
Product Name
Ratchet Wrench
Drive Size
0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW.
A 4T15-078
Specs
Type
Key
Drive Size
0.0781 inch (1.98 mm)
View Details
Kuriyama of America, Inc.
SSHW Series 3 in. Size Single Side Hex Wrench|Master File
SSHW300
Specs
Type
Single End
Drive Size
3 inch (76.2 mm)
Wrench Weight
3.13 lbs (1.42 kg)
View Details
Jergens, Inc.
Plunger Wrenches
27506
View Details
Copper Mountain Technologies
CMT TW-S SMA Type Torque Wrench (5 in.lbs)
Specs
Type
Torque
Drive Size
0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length
6.44 inch (164 mm)
View Details