J5449XLBL -- RATCHET WRENCH
Proto® Industrial Tools
RATCHET WRENCH
J5449XLBL
Description
PEAR HEAD, REVERSIBLE TYPE
BLACK OXIDE FINISH
10 1/2 INCH OVERALL LENGTH
1/2 INCH DRIVE SIZE
1/2 DRIVE SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.500
HANDLE TYPE ERGONOMIC, KNURLED
WITH 45 TOOTH GEAR DESIGN
WEIGHT 1.72 LB
Description
PEAR HEAD, REVERSIBLE TYPE
BLACK OXIDE FINISH
10 1/2 INCH OVERALL LENGTH
1/2 INCH DRIVE SIZE
1/2 DRIVE SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.500
HANDLE TYPE ERGONOMIC, KNURLED
WITH 45 TOOTH GEAR DESIGN
WEIGHT 1.72 LB
Datasheet
Suppliers
PEAR HEAD, REVERSIBLE TYPE
BLACK OXIDE FINISH
10 1/2 INCH OVERALL LENGTH
1/2 INCH DRIVE SIZE
1/2 DRIVE SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.500
HANDLE TYPE ERGONOMIC, KNURLED
WITH 45 TOOTH GEAR DESIGN
WEIGHT 1.72 LB
- PEAR HEAD, REVERSIBLE TYPE
- BLACK OXIDE FINISH
- 10 1/2 INCH OVERALL LENGTH
- 1/2 INCH DRIVE SIZE
- 1/2 DRIVE SIZE - FRACTIONAL
- PROTO[R] BRAND
- APPLICABLE STANDARD ASME B107.500
- HANDLE TYPE ERGONOMIC, KNURLED
- WITH 45 TOOTH GEAR DESIGN
- WEIGHT 1.72 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
J5449XLBL |
|
Product Name
|
RATCHET WRENCH |
|
Drive Size
|
0.5000 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Key
Drive Size
0.0591 inch (1.5 mm)
View Details
Kuriyama of America, Inc.
Drive Size
1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight
1.08 lbs (0.4898 kg)
View Details
Copper Mountain Technologies
Type
Torque
Drive Size
0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length
7.09 inch (180 mm)
View Details