J5449XL -- RATCHET WRENCH
Proto® Industrial Tools
RATCHET WRENCH
J5449XL
Description
PEAR HEAD, REVERSIBLE TYPE
FULL POLISH NICKEL CHROME PLATED FINISH
10 1/2 INCH OVERALL LENGTH
1/2 INCH DRIVE SIZE
1/2 DRIVE SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.500
HANDLE TYPE ERGONOMIC, KNURLED
WITH 45 TOOTH GEAR DESIGN
WEIGHT 1.72 LB
Description
PEAR HEAD, REVERSIBLE TYPE
FULL POLISH NICKEL CHROME PLATED FINISH
10 1/2 INCH OVERALL LENGTH
1/2 INCH DRIVE SIZE
1/2 DRIVE SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.500
HANDLE TYPE ERGONOMIC, KNURLED
WITH 45 TOOTH GEAR DESIGN
WEIGHT 1.72 LB
Datasheet
Suppliers
PEAR HEAD, REVERSIBLE TYPE
FULL POLISH NICKEL CHROME PLATED FINISH
10 1/2 INCH OVERALL LENGTH
1/2 INCH DRIVE SIZE
1/2 DRIVE SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.500
HANDLE TYPE ERGONOMIC, KNURLED
WITH 45 TOOTH GEAR DESIGN
WEIGHT 1.72 LB
- PEAR HEAD, REVERSIBLE TYPE
- FULL POLISH NICKEL CHROME PLATED FINISH
- 10 1/2 INCH OVERALL LENGTH
- 1/2 INCH DRIVE SIZE
- 1/2 DRIVE SIZE - FRACTIONAL
- PROTO[R] BRAND
- APPLICABLE STANDARD ASME B107.500
- HANDLE TYPE ERGONOMIC, KNURLED
- WITH 45 TOOTH GEAR DESIGN
- WEIGHT 1.72 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
J5449XL |
|
Product Name
|
RATCHET WRENCH |
|
Drive Size
|
0.5000 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Key
Drive Size
0.0280 inch (0.7100 mm)
View Details
Kuriyama of America, Inc.
Type
Spanner Wrench
Drive Size
4 inch (102 mm)
Wrench Weight
1.3 lbs (0.5896 kg)
View Details
Copper Mountain Technologies
Type
Torque
Drive Size
0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length
7.09 inch (180 mm)
View Details